Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW04021M37FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.37 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.37 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8961 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8961
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8961
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.37 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.37 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W8961
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details