Vishay Precision Group RES 1.37M OHM 1/16W 1% 0402 SMD CRCW04021M37FKED

Description
RES 1.37Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.37Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1/16W 1% 0402 SMD - CRCW04021M37FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1/16W 1% 0402 SMD
CRCW04021M37FKED
RES 1.37M OHM 1/16W 1% 0402 SMD CRCW04021M37FKED
RES 1.37Mohm 1/16W 1% 0402 SMD

RES 1.37Mohm 1/16W 1% 0402 SMD

Supplier's Site
Automotive 50V 0.063W Resistor - 52-CRCW04021M37FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 0.063W Resistor
52-CRCW04021M37FKED
Automotive 50V 0.063W Resistor 52-CRCW04021M37FKED
0402 Thick Film Resistor, 1.37MR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04021M37FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M37FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 1.37MR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW04021M37FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M37FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.37MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37MLDKR-ND
Chip Resistor - Surface Mount 541-1.37MLDKR-ND
1.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37MLTR-ND
Chip Resistor - Surface Mount 541-1.37MLTR-ND
1.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.37MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.37MLCT-ND
Chip Resistor - Surface Mount 541-1.37MLCT-ND
1.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04021M37FKED
915787-CRCW04021M37FKED
Chip Resistor - Surface Mount - CRCW04021M37FKED 915787-CRCW04021M37FKED
Manufacturer: Vishay Win Source Part Number: 915787-CRCW04021M37F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.37MLCT, 541-1.37MLTR, D10/CRCW0402 100 1M37 1% ET7 E3, 541-1.37MLDKR

Manufacturer: Vishay
Win Source Part Number: 915787-CRCW04021M37FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.37MLCT, 541-1.37MLTR, D10/CRCW0402 100 1M37 1% ET7 E3, 541-1.37MLDKR

Buy Now Datasheet
Res, Thick Film, 1M37, 1%, 0.63W, 0402; Resistance Vishay - 50P9950 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M37, 1%, 0.63W, 0402; Resistance Vishay
50P9950
Res, Thick Film, 1M37, 1%, 0.63W, 0402; Resistance Vishay 50P9950
RES, THICK FILM, 1M37, 1%, 0.63W, 0402; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M37, 1%, 0.63W, 0402; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1896 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1896
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1896
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.37 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.37 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M37, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3244 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M37, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3244
Res, Thick Film, 1M37, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3244
RES, THICK FILM, 1M37, 1%, 0.063W, 0402, REEL; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M37, 1%, 0.063W, 0402, REEL; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04021M37FKED 52-CRCW04021M37FKED 541-1.37MLDKR-ND 915787-CRCW04021M37FKED 50P9950 24W1896
Product Name RES 1.37M OHM 1/16W 1% 0402 SMD Automotive 50V 0.063W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW04021M37FKED Res, Thick Film, 1M37, 1%, 0.63W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.37 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1.37E6 ohms 1.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details