Vishay Precision Group Thick Film Resistors - SMD 1/16watt 1.33Mohms 1% 100ppm CRCW04021M33FKED

Description
Thick Film Resistors - SMD 1/16watt 1.33Mohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 1.33Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 1.33Mohms 1% 100ppm - CRCW04021M33FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.33Mohms 1% 100ppm
CRCW04021M33FKED
Thick Film Resistors - SMD 1/16watt 1.33Mohms 1% 100ppm CRCW04021M33FKED
Thick Film Resistors - SMD 1/16watt 1.33Mohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 1.33Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-1.33MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33MLTR-ND
Chip Resistor - Surface Mount 541-1.33MLTR-ND
1.33 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.33MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33MLDKR-ND
Chip Resistor - Surface Mount 541-1.33MLDKR-ND
1.33 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.33MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33MLCT-ND
Chip Resistor - Surface Mount 541-1.33MLCT-ND
1.33 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.33 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M33, 1%, 0.63W, 0402; Resistance Vishay - 56P3879 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M33, 1%, 0.63W, 0402; Resistance Vishay
56P3879
Res, Thick Film, 1M33, 1%, 0.63W, 0402; Resistance Vishay 56P3879
RES, THICK FILM, 1M33, 1%, 0.63W, 0402; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M33, 1%, 0.63W, 0402; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M33, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M33, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3243
Res, Thick Film, 1M33, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3243
RES, THICK FILM, 1M33, 1%, 0.063W, 0402, REEL; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M33, 1%, 0.063W, 0402, REEL; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021M33FKED 541-1.33MLTR-ND 56P3879
Product Name Thick Film Resistors - SMD 1/16watt 1.33Mohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 1M33, 1%, 0.63W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 1.33E6 ohms 1.33E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD133JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details