Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021M30JNTD

Description
1.3 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04021M30JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M30JNTD-ND
Chip Resistor - Surface Mount CRCW04021M30JNTD-ND
1.3 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.3M OHM 1/16W 5% 0402 SMD - CRCW04021M30JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/16W 5% 0402 SMD
CRCW04021M30JNTD
RES 1.3M OHM 1/16W 5% 0402 SMD CRCW04021M30JNTD
RES 1.3Mohm 1/16W 5% 0402 SMD

RES 1.3Mohm 1/16W 5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021M30JNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M30JNTD
Resistors - Chip Resistor - Surface Mount CRCW04021M30JNTD
RES SMD 1.3M OHM 5% 1/16W 0402

RES SMD 1.3M OHM 5% 1/16W 0402

Supplier's Site
Crcw0402 1.3M 5% 200 Rt7 Rohs Compliant Vishay - 48P7437 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.3M 5% 200 Rt7 Rohs Compliant Vishay
48P7437
Crcw0402 1.3M 5% 200 Rt7 Rohs Compliant Vishay 48P7437
CRCW0402 1.3M 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 1.3M 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021M30JNTD-ND CRCW04021M30JNTD CRCW04021M30JNTD 48P7437
Product Name Chip Resistor - Surface Mount RES 1.3M OHM 1/16W 5% 0402 SMD Resistors - Chip Resistor - Surface Mount Crcw0402 1.3M 5% 200 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 3-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567759P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details