Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021M30FKTD

Description
1.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04021M30FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M30FKTD-ND
Chip Resistor - Surface Mount CRCW04021M30FKTD-ND
1.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.30M OHM 1/16W 1% 0402 SMD - CRCW04021M30FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30M OHM 1/16W 1% 0402 SMD
CRCW04021M30FKTD
RES 1.30M OHM 1/16W 1% 0402 SMD CRCW04021M30FKTD
RES 1.30Mohm 1/16W 1% 0402 SMD

RES 1.30Mohm 1/16W 1% 0402 SMD

Supplier's Site
Crcw0402 1.3M 1% 100 Rt7 Rohs Compliant Vishay - 48P7436 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.3M 1% 100 Rt7 Rohs Compliant Vishay
48P7436
Crcw0402 1.3M 1% 100 Rt7 Rohs Compliant Vishay 48P7436
CRCW0402 1.3M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 1.3M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021M30FKTD-ND CRCW04021M30FKTD 48P7436
Product Name Chip Resistor - Surface Mount RES 1.30M OHM 1/16W 1% 0402 SMD Crcw0402 1.3M 1% 100 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details