Vishay Precision Group RES 1.30M OHM 1/16W 1% 0402 SMD CRCW04021M30FKED

Description
RES 1.30Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.30Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30M OHM 1/16W 1% 0402 SMD - CRCW04021M30FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30M OHM 1/16W 1% 0402 SMD
CRCW04021M30FKED
RES 1.30M OHM 1/16W 1% 0402 SMD CRCW04021M30FKED
RES 1.30Mohm 1/16W 1% 0402 SMD

RES 1.30Mohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6788939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788939
Surface Mount Resistors 6788939
Vishay CRCW04021M30FKED

Vishay CRCW04021M30FKED

Supplier's Site
Surface Mount Resistors - 6788939P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788939P
Surface Mount Resistors 6788939P
Vishay CRCW04021M30FKED

Vishay CRCW04021M30FKED

Supplier's Site
Surface Mount Resistors - 1819355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819355
Surface Mount Resistors 1819355
Vishay CRCW04021M30FKED

Vishay CRCW04021M30FKED

Supplier's Site
Surface Mount Resistors - 1688339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688339
Surface Mount Resistors 1688339
Vishay CRCW04021M30FKED

Vishay CRCW04021M30FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-1.30MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30MLCT-ND
Chip Resistor - Surface Mount 541-1.30MLCT-ND
1.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30MLTR-ND
Chip Resistor - Surface Mount 541-1.30MLTR-ND
1.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30MLDKR-ND
Chip Resistor - Surface Mount 541-1.30MLDKR-ND
1.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.3 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 50V Resistor - 52-CRCW04021M30FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-CRCW04021M30FKED
SMD 50V Resistor 52-CRCW04021M30FKED
1.3MΩ 1% 50V 0402 Thick Film SMD Resistor Product overview: CRCW04021M30FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M30FKED can be used for catalog matching and distributor lookup.

1.3MΩ 1% 50V 0402 Thick Film SMD Resistor Product overview: CRCW04021M30FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M30FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1.3 MOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1.3 MOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
Res, Thick Film, 1M3, 1%, 0.063W, 0402; Resistance Vishay - 89M6596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M3, 1%, 0.063W, 0402; Resistance Vishay
89M6596
Res, Thick Film, 1M3, 1%, 0.063W, 0402; Resistance Vishay 89M6596
RES, THICK FILM, 1M3, 1%, 0.063W, 0402; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1M3, 1%, 0.063W, 0402; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 43C3481 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M3, 1%, 0.063W, 0402, Reel; Resistance Vishay
43C3481
Res, Thick Film, 1M3, 1%, 0.063W, 0402, Reel; Resistance Vishay 43C3481
RES, THICK FILM, 1M3, 1%, 0.063W, 0402, REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M3, 1%, 0.063W, 0402, REEL; Resistance:1.3Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04021M30FKED 6788939 6788939P 1819355 541-1.30MLCT-ND 52-CRCW04021M30FKED 89M6596 43C3481
Product Name RES 1.30M OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 50V Resistor Resistors Chip Resistor - Surface Mount Res, Thick Film, 1M3, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 1M3, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 1.30E6 ohms 0.0013 ohms 1.30E6 ohms 1.30E6 ohms 1.30E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details