Vishay Precision Group Chip Resistor - Surface Mount CRCW04021M27FKED

Description
1.27 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.27 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.27MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27MLDKR-ND
Chip Resistor - Surface Mount 541-1.27MLDKR-ND
1.27 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.27 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.27MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27MLCT-ND
Chip Resistor - Surface Mount 541-1.27MLCT-ND
1.27 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.27 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.27MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27MLTR-ND
Chip Resistor - Surface Mount 541-1.27MLTR-ND
1.27 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.27 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.27M OHM 1/16W 1% 0402 SMD - CRCW04021M27FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27M OHM 1/16W 1% 0402 SMD
CRCW04021M27FKED
RES 1.27M OHM 1/16W 1% 0402 SMD CRCW04021M27FKED
RES 1.27Mohm 1/16W 1% 0402 SMD

RES 1.27Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 1M27, 1%, 0.63W, 0402; Resistance Vishay - 50P9948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M27, 1%, 0.63W, 0402; Resistance Vishay
50P9948
Res, Thick Film, 1M27, 1%, 0.63W, 0402; Resistance Vishay 50P9948
RES, THICK FILM, 1M27, 1%, 0.63W, 0402; Resistance:1.27Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M27, 1%, 0.63W, 0402; Resistance:1.27Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M27, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3241 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M27, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3241
Res, Thick Film, 1M27, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3241
RES, THICK FILM, 1M27, 1%, 0.063W, 0402, REEL; Resistance:1.27Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M27, 1%, 0.063W, 0402, REEL; Resistance:1.27Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.27MLDKR-ND CRCW04021M27FKED 50P9948
Product Name Chip Resistor - Surface Mount RES 1.27M OHM 1/16W 1% 0402 SMD Res, Thick Film, 1M27, 1%, 0.63W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details