Vishay Precision Group Chip Resistor - Surface Mount CRCW04021M21FKED

Description
1.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.21MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21MLCT-ND
Chip Resistor - Surface Mount 541-1.21MLCT-ND
1.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21MLDKR-ND
Chip Resistor - Surface Mount 541-1.21MLDKR-ND
1.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21MLTR-ND
Chip Resistor - Surface Mount 541-1.21MLTR-ND
1.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.21 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 1.21Mohms 1% 100ppm - CRCW04021M21FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.21Mohms 1% 100ppm
CRCW04021M21FKED
Thick Film Resistors - SMD 1/16watt 1.21Mohms 1% 100ppm CRCW04021M21FKED
Thick Film Resistors - SMD 1/16watt 1.21Mohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 1.21Mohms 1% 100ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326330-CRCW04021M21FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326330-CRCW04021M21FKED
Resistors - Chip Resistor - Surface Mount 1326330-CRCW04021M21FKED
Manufacturer: Vishay Dale Win Source Part Number: 1326330-CRCW04021M21 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.21 MOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-1.21MLCT,541-1.2 1MLTR,D10/CRCW0402 100 1M21 1% ET7 E3,541-1.21MLDKR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326330-CRCW04021M21FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.21 MOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-1.21MLCT,541-1.21MLTR,D10/CRCW0402 100 1M21 1% ET7 E3,541-1.21MLDKR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.063W 50V Resistor - 52-CRCW04021M21FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 50V Resistor
52-CRCW04021M21FKED
SMD 0.063W 50V Resistor 52-CRCW04021M21FKED
1.21MR 1% 0.063W 50V Thick Film Chip Resistor 0402 SMD Product overview: CRCW04021M21FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M21FKED can be used for catalog matching and distributor lookup.

1.21MR 1% 0.063W 50V Thick Film Chip Resistor 0402 SMD Product overview: CRCW04021M21FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M21FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04021M21FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021M21FKED
Chip Resistor - Surface Mount CRCW04021M21FKED
RES SMD 1.21M OHM 1% 1/16W 0402

RES SMD 1.21M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 1M21, 1%, 0.63W, 0402; Resistance Vishay - 50P9947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M21, 1%, 0.63W, 0402; Resistance Vishay
50P9947
Res, Thick Film, 1M21, 1%, 0.63W, 0402; Resistance Vishay 50P9947
RES, THICK FILM, 1M21, 1%, 0.63W, 0402; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M21, 1%, 0.63W, 0402; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M21, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3239 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M21, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3239
Res, Thick Film, 1M21, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3239
RES, THICK FILM, 1M21, 1%, 0.063W, 0402, REEL; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M21, 1%, 0.063W, 0402, REEL; Resistance:1.21Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-1.21MLCT-ND CRCW04021M21FKED 1326330-CRCW04021M21FKED 52-CRCW04021M21FKED CRCW04021M21FKED 50P9947
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 1.21Mohms 1% 100ppm Resistors - Chip Resistor - Surface Mount SMD 0.063W 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 1M21, 1%, 0.63W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details