1.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
1.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
1.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 1.2Mohm 1/16W 5% 0402 SMD
RES SMD 1.2M OHM 5% 1/16W 0402
RES SMD 1.2M OHM 5% 1/16W 0402
D10/CRCW0402 200 1M2 5% ET7 e3 RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 541-1.2MJDKR-ND | CRCW04021M20JNED | CRCW04021M20JNED | CRCW04021M20JNED | 47P3238 |
| Product Name | Chip Resistor - Surface Mount | RES 1.2M OHM 1/16W 5% 0402 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | D10/crcw0402 200 1M2 5% Et7 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) | 0402 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |