Vishay Precision Group Chip Resistor - Surface Mount CRCW04021M20FKED

Description
1.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.20MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20MLTR-ND
Chip Resistor - Surface Mount 541-1.20MLTR-ND
1.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20MLCT-ND
Chip Resistor - Surface Mount 541-1.20MLCT-ND
1.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20MLDKR-ND
Chip Resistor - Surface Mount 541-1.20MLDKR-ND
1.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.20M OHM 1/16W 1% 0402 SMD - CRCW04021M20FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20M OHM 1/16W 1% 0402 SMD
CRCW04021M20FKED
RES 1.20M OHM 1/16W 1% 0402 SMD CRCW04021M20FKED
RES 1.20Mohm 1/16W 1% 0402 SMD

RES 1.20Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M20FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021M20FKED
Chip Resistor - Surface Mount CRCW04021M20FKED
RES SMD 1.2M OHM 1% 1/16W 0402

RES SMD 1.2M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 1M2, 1%, 0.063W, 0402; Resistance Vishay - 89M6595 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 1%, 0.063W, 0402; Resistance Vishay
89M6595
Res, Thick Film, 1M2, 1%, 0.063W, 0402; Resistance Vishay 89M6595
RES, THICK FILM, 1M2, 1%, 0.063W, 0402; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1M2, 1%, 0.063W, 0402; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8955 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8955
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8955
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 88M1055 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 1%, 0.063W, 0402, Reel; Resistance Vishay
88M1055
Res, Thick Film, 1M2, 1%, 0.063W, 0402, Reel; Resistance Vishay 88M1055
RES, THICK FILM, 1M2, 1%, 0.063W, 0402, REEL; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M2, 1%, 0.063W, 0402, REEL; Resistance:1.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1890 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1890
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1890
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-1.20MLTR-ND CRCW04021M20FKED CRCW04021M20FKED 89M6595 26W8955 88M1055
Product Name Chip Resistor - Surface Mount RES 1.20M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 1M2, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 1M2, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details