Vishay Intertechnology, Inc. RES 1.18M OHM 1/16W 1% 0402 SMD CRCW04021M18FKTD

Description
RES 1.18Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.18Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18M OHM 1/16W 1% 0402 SMD - CRCW04021M18FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18M OHM 1/16W 1% 0402 SMD
CRCW04021M18FKTD
RES 1.18M OHM 1/16W 1% 0402 SMD CRCW04021M18FKTD
RES 1.18Mohm 1/16W 1% 0402 SMD

RES 1.18Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M18FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M18FKTD-ND
Chip Resistor - Surface Mount CRCW04021M18FKTD-ND
1.18 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.18 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021M18FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M18FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021M18FKTD
RES SMD 1.18M OHM 1% 1/16W 0402

RES SMD 1.18M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04021M18FKTD CRCW04021M18FKTD-ND CRCW04021M18FKTD
Product Name RES 1.18M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1.18E6 ohms 1.18E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD203JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details