Vishay Precision Group Chip Resistor - Surface Mount CRCW04021M15FKED

Description
1.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.15MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15MLCT-ND
Chip Resistor - Surface Mount 541-1.15MLCT-ND
1.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.15MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15MLTR-ND
Chip Resistor - Surface Mount 541-1.15MLTR-ND
1.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.15MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.15MLDKR-ND
Chip Resistor - Surface Mount 541-1.15MLDKR-ND
1.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.15 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.15M OHM 1/16W 1% 0402 SMD - CRCW04021M15FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15M OHM 1/16W 1% 0402 SMD
CRCW04021M15FKED
RES 1.15M OHM 1/16W 1% 0402 SMD CRCW04021M15FKED
RES 1.15Mohm 1/16W 1% 0402 SMD

RES 1.15Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 1M15, 1%, 0.63W, 0402; Resistance Vishay - 56P3876 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M15, 1%, 0.63W, 0402; Resistance Vishay
56P3876
Res, Thick Film, 1M15, 1%, 0.63W, 0402; Resistance Vishay 56P3876
RES, THICK FILM, 1M15, 1%, 0.63W, 0402; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M15, 1%, 0.63W, 0402; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M15, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3236 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M15, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3236
Res, Thick Film, 1M15, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3236
RES, THICK FILM, 1M15, 1%, 0.063W, 0402, REEL; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M15, 1%, 0.063W, 0402, REEL; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.15 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8953 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.15 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8953
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.15 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8953
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.15 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.15 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.15MLCT-ND CRCW04021M15FKED 56P3876 26W8953
Product Name Chip Resistor - Surface Mount RES 1.15M OHM 1/16W 1% 0402 SMD Res, Thick Film, 1M15, 1%, 0.63W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.15 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers