Vishay Precision Group Thick Film Resistors - SMD 1/16watt 1.13Mohms 1% 100ppm CRCW04021M13FKED

Description
Thick Film Resistors - SMD 1/16watt 1.13Mohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 1.13Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 1.13Mohms 1% 100ppm - CRCW04021M13FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.13Mohms 1% 100ppm
CRCW04021M13FKED
Thick Film Resistors - SMD 1/16watt 1.13Mohms 1% 100ppm CRCW04021M13FKED
Thick Film Resistors - SMD 1/16watt 1.13Mohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 1.13Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-1.13MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.13MLTR-ND
Chip Resistor - Surface Mount 541-1.13MLTR-ND
1.13 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.13 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.13MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.13MLCT-ND
Chip Resistor - Surface Mount 541-1.13MLCT-ND
1.13 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.13 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.13MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.13MLDKR-ND
Chip Resistor - Surface Mount 541-1.13MLDKR-ND
1.13 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.13 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M13, 1%, 0.63W, 0402; Resistance Vishay - 50P9945 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M13, 1%, 0.63W, 0402; Resistance Vishay
50P9945
Res, Thick Film, 1M13, 1%, 0.63W, 0402; Resistance Vishay 50P9945
RES, THICK FILM, 1M13, 1%, 0.63W, 0402; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M13, 1%, 0.63W, 0402; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M13, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M13, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3235
Res, Thick Film, 1M13, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3235
RES, THICK FILM, 1M13, 1%, 0.063W, 0402, REEL; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M13, 1%, 0.063W, 0402, REEL; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04021M13FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021M13FKED
Chip Resistor - Surface Mount CRCW04021M13FKED
RES SMD 1.13M OHM 1% 1/16W 0402

RES SMD 1.13M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW04021M13FKED 541-1.13MLTR-ND 50P9945 CRCW04021M13FKED
Product Name Thick Film Resistors - SMD 1/16watt 1.13Mohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 1M13, 1%, 0.63W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 1.13E6 ohms 1.13E6 ohms 1.13E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9300 ohms
View Details
3 suppliers