Vishay Intertechnology, Inc. RES 1.10M OHM 1/16W 1% 0402 SMD CRCW04021M10FKTD

Description
RES 1.10Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.10Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.10M OHM 1/16W 1% 0402 SMD - CRCW04021M10FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10M OHM 1/16W 1% 0402 SMD
CRCW04021M10FKTD
RES 1.10M OHM 1/16W 1% 0402 SMD CRCW04021M10FKTD
RES 1.10Mohm 1/16W 1% 0402 SMD

RES 1.10Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M10FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M10FKTD-ND
Chip Resistor - Surface Mount CRCW04021M10FKTD-ND
1.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021M10FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M10FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021M10FKTD
RES SMD 1.1M OHM 1% 1/16W 0402

RES SMD 1.1M OHM 1% 1/16W 0402

Supplier's Site
Crcw0402 1.1M 1% 100 Rt7 Rohs Compliant Vishay - 48P7430 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.1M 1% 100 Rt7 Rohs Compliant Vishay
48P7430
Crcw0402 1.1M 1% 100 Rt7 Rohs Compliant Vishay 48P7430
CRCW0402 1.1M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 1.1M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021M10FKTD CRCW04021M10FKTD-ND CRCW04021M10FKTD 48P7430
Product Name RES 1.10M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Crcw0402 1.1M 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 1.10E6 ohms 1.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details