Vishay Precision Group SMD 50V 63mW Resistor CRCW04021M10FKED

Description
0402 Thick Film Resistor, 1.1MΩ, 1%, 50V, 63mW, SMD Product overview: CRCW04021M10FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M10FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 1.1MΩ, 1%, 50V, 63mW, SMD Product overview: CRCW04021M10FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M10FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 63mW Resistor - 52-CRCW04021M10FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW04021M10FKED
SMD 50V 63mW Resistor 52-CRCW04021M10FKED
0402 Thick Film Resistor, 1.1MΩ, 1%, 50V, 63mW, SMD Product overview: CRCW04021M10FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M10FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 1.1MΩ, 1%, 50V, 63mW, SMD Product overview: CRCW04021M10FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M10FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6788927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788927
Surface Mount Resistors 6788927
Vishay CRCW04021M10FKED

Vishay CRCW04021M10FKED

Supplier's Site
Surface Mount Resistors - 6788927P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788927P
Surface Mount Resistors 6788927P
Vishay CRCW04021M10FKED

Vishay CRCW04021M10FKED

Supplier's Site
Surface Mount Resistors - 1688337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688337
Surface Mount Resistors 1688337
Vishay CRCW04021M10FKED

Vishay CRCW04021M10FKED

Supplier's Site
Surface Mount Resistors - 1819190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819190
Surface Mount Resistors 1819190
Vishay CRCW04021M10FKED

Vishay CRCW04021M10FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-1.10MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10MLDKR-ND
Chip Resistor - Surface Mount 541-1.10MLDKR-ND
1.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10MLCT-ND
Chip Resistor - Surface Mount 541-1.10MLCT-ND
1.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10MLTR-ND
Chip Resistor - Surface Mount 541-1.10MLTR-ND
1.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04021M10FKED
915786-CRCW04021M10FKED
Chip Resistor - Surface Mount - CRCW04021M10FKED 915786-CRCW04021M10FKED
Manufacturer: Vishay Win Source Part Number: 915786-CRCW04021M10F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 1M1 1% ET7 E3, 541-1.10MLCT, 541-1.10MLTR, 541-1.10MLDKR

Manufacturer: Vishay
Win Source Part Number: 915786-CRCW04021M10FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 1M1 1% ET7 E3, 541-1.10MLCT, 541-1.10MLTR, 541-1.10MLDKR

Buy Now Datasheet
RES 1.10M OHM 1/16W 1% 0402 SMD - CRCW04021M10FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10M OHM 1/16W 1% 0402 SMD
CRCW04021M10FKED
RES 1.10M OHM 1/16W 1% 0402 SMD CRCW04021M10FKED
RES 1.10Mohm 1/16W 1% 0402 SMD

RES 1.10Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 1M1, 1%, 0.063W, 0402; Resistance Vishay - 89M6593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M1, 1%, 0.063W, 0402; Resistance Vishay
89M6593
Res, Thick Film, 1M1, 1%, 0.063W, 0402; Resistance Vishay 89M6593
RES, THICK FILM, 1M1, 1%, 0.063W, 0402; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1M1, 1%, 0.063W, 0402; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M1, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6594
Res, Thick Film, 1M1, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6594
RES, THICK FILM, 1M1, 1%, 0.063W, 0402, REEL; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M1, 1%, 0.063W, 0402, REEL; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M10FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021M10FKED
Chip Resistor - Surface Mount CRCW04021M10FKED
RES SMD 1.1M OHM 1% 1/16W 0402

RES SMD 1.1M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW04021M10FKED 6788927 6788927P 1819190 541-1.10MLDKR-ND 915786-CRCW04021M10FKED CRCW04021M10FKED 89M6593 89M6594 CRCW04021M10FKED
Product Name SMD 50V 63mW Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW04021M10FKED RES 1.10M OHM 1/16W 1% 0402 SMD Res, Thick Film, 1M1, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 1M1, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details