Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW04021M10FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8951 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8951
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8951
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W8951
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details