Vishay Intertechnology, Inc. RES 1.07M OHM 1/16W 1% 0402 SMD CRCW04021M07FKTD

Description
RES 1.07Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.07Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07M OHM 1/16W 1% 0402 SMD - CRCW04021M07FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07M OHM 1/16W 1% 0402 SMD
CRCW04021M07FKTD
RES 1.07M OHM 1/16W 1% 0402 SMD CRCW04021M07FKTD
RES 1.07Mohm 1/16W 1% 0402 SMD

RES 1.07Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M07FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M07FKTD-ND
Chip Resistor - Surface Mount CRCW04021M07FKTD-ND
1.07 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.07 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 1.07M 1% 100 Rt7 Rohs Compliant Vishay - 48P7429 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.07M 1% 100 Rt7 Rohs Compliant Vishay
48P7429
Crcw0402 1.07M 1% 100 Rt7 Rohs Compliant Vishay 48P7429
CRCW0402 1.07M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 1.07M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021M07FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M07FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021M07FKTD
RES SMD 1.07M OHM 1% 1/16W 0402

RES SMD 1.07M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021M07FKTD CRCW04021M07FKTD-ND 48P7429 CRCW04021M07FKTD
Product Name RES 1.07M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 1.07M 1% 100 Rt7 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 1.07E6 ohms 1.07E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers