Vishay Intertechnology, Inc. RES 1.02M OHM 1/16W 1% 0402 SMD CRCW04021M02FKTD

Description
RES 1.02Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.02Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02M OHM 1/16W 1% 0402 SMD - CRCW04021M02FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02M OHM 1/16W 1% 0402 SMD
CRCW04021M02FKTD
RES 1.02M OHM 1/16W 1% 0402 SMD CRCW04021M02FKTD
RES 1.02Mohm 1/16W 1% 0402 SMD

RES 1.02Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M02FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M02FKTD-ND
Chip Resistor - Surface Mount CRCW04021M02FKTD-ND
1.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 1.02M 1% 100 Rt7 Rohs Compliant Vishay - 48P7427 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.02M 1% 100 Rt7 Rohs Compliant Vishay
48P7427
Crcw0402 1.02M 1% 100 Rt7 Rohs Compliant Vishay 48P7427
CRCW0402 1.02M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 1.02M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021M02FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M02FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021M02FKTD
RES SMD 1.02M OHM 1% 1/16W 0402

RES SMD 1.02M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021M02FKTD CRCW04021M02FKTD-ND 48P7427 CRCW04021M02FKTD
Product Name RES 1.02M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 1.02M 1% 100 Rt7 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 1.02E6 ohms 1.02E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details