Vishay Precision Group RES 1.02M OHM 1/16W 1% 0402 SMD CRCW04021M02FKED

Description
RES 1.02Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.02Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02M OHM 1/16W 1% 0402 SMD - CRCW04021M02FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02M OHM 1/16W 1% 0402 SMD
CRCW04021M02FKED
RES 1.02M OHM 1/16W 1% 0402 SMD CRCW04021M02FKED
RES 1.02Mohm 1/16W 1% 0402 SMD

RES 1.02Mohm 1/16W 1% 0402 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04021M02FKED
915785-CRCW04021M02FKED
Chip Resistor - Surface Mount - CRCW04021M02FKED 915785-CRCW04021M02FKED
Manufacturer: Vishay Win Source Part Number: 915785-CRCW04021M02F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.02MLTR, 541-1.02MLDKR, D10/CRCW0402 100 1M02 1% ET7 E3, 541-1.02MLCT

Manufacturer: Vishay
Win Source Part Number: 915785-CRCW04021M02FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.02MLTR, 541-1.02MLDKR, D10/CRCW0402 100 1M02 1% ET7 E3, 541-1.02MLCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.02MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02MLDKR-ND
Chip Resistor - Surface Mount 541-1.02MLDKR-ND
1.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.02MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02MLCT-ND
Chip Resistor - Surface Mount 541-1.02MLCT-ND
1.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.02MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02MLTR-ND
Chip Resistor - Surface Mount 541-1.02MLTR-ND
1.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.02 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 16W Resistor - 52-CRCW04021M02FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW04021M02FKED
SMD 16W Resistor 52-CRCW04021M02FKED
1.02MR 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW04021M02FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M02FKED can be used for catalog matching and distributor lookup.

1.02MR 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW04021M02FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M02FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 1.02M OHM 1% 1/16W 0402 - 873-CRCW04021M02FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.02M OHM 1% 1/16W 0402
873-CRCW04021M02FKED
RES SMD 1.02M OHM 1% 1/16W 0402 873-CRCW04021M02FKED
RES SMD 1.02M OHM 1% 1/16W 0402

RES SMD 1.02M OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 1M02, 1%, 0.063W, 0402; Resistance Vishay - 50P9941 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M02, 1%, 0.063W, 0402; Resistance Vishay
50P9941
Res, Thick Film, 1M02, 1%, 0.063W, 0402; Resistance Vishay 50P9941
RES, THICK FILM, 1M02, 1%, 0.063W, 0402; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M02, 1%, 0.063W, 0402; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M02, 1%, 0.063W, 0402, Reel; Resistance Vishay - 05N1356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M02, 1%, 0.063W, 0402, Reel; Resistance Vishay
05N1356
Res, Thick Film, 1M02, 1%, 0.063W, 0402, Reel; Resistance Vishay 05N1356
RES, THICK FILM, 1M02, 1%, 0.063W, 0402, REEL; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M02, 1%, 0.063W, 0402, REEL; Resistance:1.02Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04021M02FKED 915785-CRCW04021M02FKED 541-1.02MLDKR-ND 52-CRCW04021M02FKED 873-CRCW04021M02FKED 50P9941
Product Name RES 1.02M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount - CRCW04021M02FKED Chip Resistor - Surface Mount SMD 16W Resistor RES SMD 1.02M OHM 1% 1/16W 0402 Res, Thick Film, 1M02, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Resistance Range 1.02E6 ohms 1.02E6 ohms 1.02E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip); Thick Film Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614965-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers