Vishay Precision Group Chip Resistor - Surface Mount CRCW04021M00JNEE

Description
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04021M00JNEE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M00JNEE-ND
Chip Resistor - Surface Mount CRCW04021M00JNEE-ND
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04021M00JNEE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021M00JNEE
Chip Resistor - Surface Mount CRCW04021M00JNEE
RES SMD 1M OHM 5% 1/16W 0402

RES SMD 1M OHM 5% 1/16W 0402

Supplier's Site Datasheet
D10/crcw0402 200 1M0 5% Ef4 E3 Rohs Compliant Vishay - 51X8301 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 1M0 5% Ef4 E3 Rohs Compliant Vishay
51X8301
D10/crcw0402 200 1M0 5% Ef4 E3 Rohs Compliant Vishay 51X8301
D10/CRCW0402 200 1M0 5% EF4 E3 ROHS COMPLIANT: YES

D10/CRCW0402 200 1M0 5% EF4 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW04021M00JNEE-ND CRCW04021M00JNEE 51X8301
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D10/crcw0402 200 1M0 5% Ef4 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573148 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details