Thick Film Resistors - SMD 1/8watt 1Mohms 5% 200ppm High Power Learn More
1 MOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1 MOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1 MOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 1M OHM 5% 1/5W 0402
RES SMD 1M OHM 5% 1/5W 0402
CRCW0402-HP 200 1M0 5% ET7 E3 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW04021M00JNEDHP | 541-1.0MYADKR-ND | CRCW04021M00JNEDHP | CRCW04021M00JNEDHP | 24T6967 |
| Product Name | Thick Film Resistors - SMD 1/8watt 1Mohms 5% 200ppm High Power Learn More | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Crcw0402-Hp 200 1M0 5% Et7 E3 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | 0402; 0402 (1005 Metric) | 0402 | |
| Resistance Range | 1.00E6 ohms | 1.00E-3 ohms | 1.00E6 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |