Vishay Precision Group Chip Resistor - Surface Mount CRCW04021M00JNED

Description
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.0MJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MJDKR-ND
Chip Resistor - Surface Mount 541-1.0MJDKR-ND
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MJTR-ND
Chip Resistor - Surface Mount 541-1.0MJTR-ND
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0MJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0MJCT-ND
Chip Resistor - Surface Mount 541-1.0MJCT-ND
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 5%; Power Rating:6... - CRCW04021M00JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 5%; Power Rating:6...
CRCW04021M00JNED
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 5%; Power Rating:6... CRCW04021M00JNED
Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 5%; Power Rating:6...

Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 5%; Power Rating:6...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327146-CRCW04021M00JNED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327146-CRCW04021M00JNED
Resistors - Chip Resistor - Surface Mount 1327146-CRCW04021M00JNED
Manufacturer: Vishay Dale Win Source Part Number: 1327146-CRCW04021M00 JNED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-1.0MJDKR,541-1.0 MJTR,541-1.0MJCT,D10 /CRCW0402 200 1M 5% ET7 E3 Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327146-CRCW04021M00JNED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-1.0MJDKR,541-1.0MJTR,541-1.0MJCT,D10/CRCW0402 200 1M 5% ET7 E3
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive 63mW Resistor - 52-CRCW04021M00JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 63mW Resistor
52-CRCW04021M00JNED
Automotive 63mW Resistor 52-CRCW04021M00JNED
0402 Thick Film Resistor, 1MΩ, 5%, 63mW, AEC-Q200 Product overview: CRCW04021M00JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M00JNED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 1MΩ, 5%, 63mW, AEC-Q200 Product overview: CRCW04021M00JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M00JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 1M, 5%, 0.063W, 0402; Resistance Vishay - 59M6694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 0.063W, 0402; Resistance Vishay
59M6694
Res, Thick Film, 1M, 5%, 0.063W, 0402; Resistance Vishay 59M6694
RES, THICK FILM, 1M, 5%, 0.063W, 0402; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 0.063W, 0402; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K7963 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K7963
Res, Thick Film, 1M, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K7963
RES, THICK FILM, 1M, 5%, 0.063W, 0402, REEL; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 0.063W, 0402, REEL; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04021M00JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021M00JNED
Chip Resistor - Surface Mount CRCW04021M00JNED
RES SMD 1M OHM 5% 1/16W 0402

RES SMD 1M OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-1.0MJDKR-ND CRCW04021M00JNED 1327146-CRCW04021M00JNED 52-CRCW04021M00JNED 59M6694 19K7963 CRCW04021M00JNED
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:1Mohm; Resistance Tolerance:+/- 5%; Power Rating:6... Resistors - Chip Resistor - Surface Mount Automotive 63mW Resistor Res, Thick Film, 1M, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 1M, 5%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD245GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5760 ohms
View Details
4 suppliers