Vishay Intertechnology, Inc. CRCW04021M00FKTD CRCW04021M00FKTD

Description
CRCW04021M00FKTD
Request a Quote Datasheet
Description
CRCW04021M00FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04021M00FKTD - CRCW04021M00FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021M00FKTD
CRCW04021M00FKTD
CRCW04021M00FKTD CRCW04021M00FKTD
CRCW04021M00FKTD

CRCW04021M00FKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04021M00FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021M00FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021M00FKTDDKR-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021M00FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021M00FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04021M00FKTDTR-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021M00FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021M00FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04021M00FKTDCT-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7500 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7500
Res, Thick Film, 1M, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7500
RES, THICK FILM, 1M, 1%, 0.063W, 0402, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1M, 1%, 0.063W, 0402, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, 1Mohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay - 33AK2936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Mohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
33AK2936
Res, 1Mohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay 33AK2936
RES, 1MOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: NO

RES, 1MOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021M00FKTD 541-CRCW04021M00FKTDDKR-ND 07J7500 33AK2936
Product Name CRCW04021M00FKTD Chip Resistor - Surface Mount Res, Thick Film, 1M, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, 1Mohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details