Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021M00FKEE

Description
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04021M00FKEECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021M00FKEECT-ND
Chip Resistor - Surface Mount 541-CRCW04021M00FKEECT-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021M00FKEEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021M00FKEEDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021M00FKEEDKR-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021M00FKEETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021M00FKEETR-ND
Chip Resistor - Surface Mount 541-CRCW04021M00FKEETR-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0402 1M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW04021M00FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 1M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW04021M00FKEE
Res Thick Film 0402 1M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW04021M00FKEE
Res Thick Film 0402 1M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 1M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Res, 1Mohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay - 33AK2935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1Mohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
33AK2935
Res, 1Mohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay 33AK2935
RES, 1MOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

RES, 1MOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW04021M00FKEECT-ND CRCW04021M00FKEE 33AK2935
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 1M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Res, 1Mohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details