Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021M00FKEDC

Description
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3965-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3965-6-ND
Chip Resistor - Surface Mount 541-3965-6-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3965-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3965-2-ND
Chip Resistor - Surface Mount 541-3965-2-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3965-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3965-1-ND
Chip Resistor - Surface Mount 541-3965-1-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 1M, 1%, 0.063W, Thick Film, 0402; Resistance Vishay - 26AK5019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.063W, Thick Film, 0402; Resistance Vishay
26AK5019
Res, 1M, 1%, 0.063W, Thick Film, 0402; Resistance Vishay 26AK5019
RES, 1M, 1%, 0.063W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1M, 1%, 0.063W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:0.063W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC8957 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC8957
Resistance Vishay 45AC8957
Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04021M00FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021M00FKEDC
Chip Resistor - Surface Mount CRCW04021M00FKEDC
RES 1M OHM 1% 1/16W 0402

RES 1M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-3965-6-ND 26AK5019 CRCW04021M00FKEDC
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.063W, Thick Film, 0402; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers