Vishay Precision Group RES 1.00M OHM 1/16W 1% 0402 SMD CRCW04021M00FKED

Description
RES 1.00Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.00Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1/16W 1% 0402 SMD - CRCW04021M00FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/16W 1% 0402 SMD
CRCW04021M00FKED
RES 1.00M OHM 1/16W 1% 0402 SMD CRCW04021M00FKED
RES 1.00Mohm 1/16W 1% 0402 SMD

RES 1.00Mohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6788923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788923
Surface Mount Resistors 6788923
Vishay CRCW04021M00FKED

Vishay CRCW04021M00FKED

Supplier's Site
Surface Mount Resistors - 6788923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788923P
Surface Mount Resistors 6788923P
Vishay CRCW04021M00FKED

Vishay CRCW04021M00FKED

Supplier's Site
Surface Mount Resistors - 1688336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688336
Surface Mount Resistors 1688336
Vishay CRCW04021M00FKED

Vishay CRCW04021M00FKED

Supplier's Site
Surface Mount Resistors - 1819174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819174
Surface Mount Resistors 1819174
Vishay CRCW04021M00FKED

Vishay CRCW04021M00FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MLTR-ND
Chip Resistor - Surface Mount 541-1.00MLTR-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MLCT-ND
Chip Resistor - Surface Mount 541-1.00MLCT-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00MLDKR-ND
Chip Resistor - Surface Mount 541-1.00MLDKR-ND
1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 63mW 50V Resistor - 52-CRCW04021M00FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW 50V Resistor
52-CRCW04021M00FKED
SMD 63mW 50V Resistor 52-CRCW04021M00FKED
0402 1MR 1% Thick Film Resistor, 63mW, 50V, SMD Product overview: CRCW04021M00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M00FKED can be used for catalog matching and distributor lookup.

0402 1MR 1% Thick Film Resistor, 63mW, 50V, SMD Product overview: CRCW04021M00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M00FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04021M00FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021M00FKED
Chip Resistor - Surface Mount CRCW04021M00FKED
RES SMD 1M OHM 1% 1/16W 0402

RES SMD 1M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 1M, 1%, 0.063W, 0402; Resistance Vishay - 52K6593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.063W, 0402; Resistance Vishay
52K6593
Res, Thick Film, 1M, 1%, 0.063W, 0402; Resistance Vishay 52K6593
RES, THICK FILM, 1M, 1%, 0.063W, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.063W, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3382
Res, Thick Film, 1M, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3382
RES, THICK FILM, 1M, 1%, 0.063W, 0402, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.063W, 0402, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5265 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5265
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5265
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW04021M00FKED 6788923 6788923P 1819174 541-1.00MLTR-ND 52-CRCW04021M00FKED CRCW04021M00FKED 52K6593 42K3382 61M5265
Product Name RES 1.00M OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 63mW 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 1M, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 1M, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers