Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K96FKTD

Description
1.96 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.96 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04021K96FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K96FKTD-ND
Chip Resistor - Surface Mount CRCW04021K96FKTD-ND
1.96 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.96K OHM 1/16W 1% 0402 SMD - CRCW04021K96FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/16W 1% 0402 SMD
CRCW04021K96FKTD
RES 1.96K OHM 1/16W 1% 0402 SMD CRCW04021K96FKTD
RES 1.96Kohm 1/16W 1% 0402 SMD

RES 1.96Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 1K96, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K96, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7631
Res, Thick Film, 1K96, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7631
RES, THICK FILM, 1K96, 1%, 0.063W, 0402, REEL; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K96, 1%, 0.063W, 0402, REEL; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021K96FKTD-ND CRCW04021K96FKTD 07J7631
Product Name Chip Resistor - Surface Mount RES 1.96K OHM 1/16W 1% 0402 SMD Res, Thick Film, 1K96, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6813FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details