Vishay Precision Group CRCW04021K96FKED CRCW04021K96FKED

Description
CRCW04021K96FKED
Request a Quote Datasheet
Description
CRCW04021K96FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04021K96FKED - CRCW04021K96FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K96FKED
CRCW04021K96FKED
CRCW04021K96FKED CRCW04021K96FKED
CRCW04021K96FKED

CRCW04021K96FKED

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
962025-CRCW04021K96FKED
Resistors - Chip Resistor - Surface Mount 962025-CRCW04021K96FKED
Win Source Part Number: 962025-CRCW04021K96F KED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.96 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-071K96L; RK73H1ETTP1961F; MCMR04X1961FTL; CRCW04022K00FKED; RC0402FR-072KL; RC0402FR-071K8LCRCW0 4021K96FKED.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-1.96KLDKR,D10/CR CW0402 100 1K96 1% ET7 E3,541-1.96KLCT,541- 1.96KLTR Base Product Number: CRCW0402

Win Source Part Number: 962025-CRCW04021K96FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.96 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RC0402FR-071K96L; RK73H1ETTP1961F; MCMR04X1961FTL; CRCW04022K00FKED; RC0402FR-072KL; RC0402FR-071K8LCRCW04021K96FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1.96KLDKR,D10/CRCW0402 100 1K96 1% ET7 E3,541-1.96KLCT,541-1.96KLTR
Base Product Number: CRCW0402

Buy Now Datasheet
SMD 63mW 50V Resistor - 52-CRCW04021K96FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW 50V Resistor
52-CRCW04021K96FKED
SMD 63mW 50V Resistor 52-CRCW04021K96FKED
1.96kR 1% 0402 Thick Film Resistor, 63mW, 50V, SMD Product overview: CRCW04021K96FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K96FKED can be used for catalog matching and distributor lookup.

1.96kR 1% 0402 Thick Film Resistor, 63mW, 50V, SMD Product overview: CRCW04021K96FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K96FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.96KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96KLCT-ND
Chip Resistor - Surface Mount 541-1.96KLCT-ND
1.96 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96KLDKR-ND
Chip Resistor - Surface Mount 541-1.96KLDKR-ND
1.96 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96KLTR-ND
Chip Resistor - Surface Mount 541-1.96KLTR-ND
1.96 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.96 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04021K96FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K96FKED
Chip Resistor - Surface Mount CRCW04021K96FKED
RES SMD 1.96K OHM 1% 1/16W 0402

RES SMD 1.96K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 1K96, 1%, 0.063W, 0402; Resistance Vishay - 52K6592 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K96, 1%, 0.063W, 0402; Resistance Vishay
52K6592
Res, Thick Film, 1K96, 1%, 0.063W, 0402; Resistance Vishay 52K6592
RES, THICK FILM, 1K96, 1%, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K96, 1%, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K96, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3381 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K96, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3381
Res, Thick Film, 1K96, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3381
RES, THICK FILM, 1K96, 1%, 0.063W, 0402, REEL; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K96, 1%, 0.063W, 0402, REEL; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW04021K96FKED 962025-CRCW04021K96FKED 52-CRCW04021K96FKED 541-1.96KLCT-ND CRCW04021K96FKED 52K6592
Product Name CRCW04021K96FKED Resistors - Chip Resistor - Surface Mount SMD 63mW 50V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1K96, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1960 ohms 1960 ohms 1960 ohms 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details