Vishay Intertechnology, Inc. RES 1.91K OHM .125W 1% 0402 SMD CRCW04021K91FKEDHP

Description
RES 1.91Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.91Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM .125W 1% 0402 SMD - CRCW04021K91FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM .125W 1% 0402 SMD
CRCW04021K91FKEDHP
RES 1.91K OHM .125W 1% 0402 SMD CRCW04021K91FKEDHP
RES 1.91Kohm .125W 1% 0402 SMD

RES 1.91Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K91FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K91FKEDHP-ND
Chip Resistor - Surface Mount CRCW04021K91FKEDHP-ND
1.91 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.91 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04021K91FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K91FKEDHP
Chip Resistor - Surface Mount CRCW04021K91FKEDHP
RES SMD 1.91K OHM 1% 1/5W 0402

RES SMD 1.91K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021K91FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K91FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04021K91FKEDHP
RES SMD 1.91K OHM 1% 1/5W 0402

RES SMD 1.91K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04021K91FKEDHP CRCW04021K91FKEDHP-ND CRCW04021K91FKEDHP CRCW04021K91FKEDHP
Product Name RES 1.91K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1910 ohms 1910 ohms 1910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details