Vishay Precision Group CRCW04021K87FKTD CRCW04021K87FKTD

Description
CRCW04021K87FKTD
Request a Quote Datasheet
Description
CRCW04021K87FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04021K87FKTD - CRCW04021K87FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K87FKTD
CRCW04021K87FKTD
CRCW04021K87FKTD CRCW04021K87FKTD
CRCW04021K87FKTD

CRCW04021K87FKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04021K87FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K87FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04021K87FKTDTR-ND
1.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K87FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K87FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04021K87FKTDCT-ND
RES SMD 1.87K OHM 1% 1/16W 0402

RES SMD 1.87K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K87FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K87FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021K87FKTDDKR-ND
RES SMD 1.87K OHM 1% 1/16W 0402

RES SMD 1.87K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 1K87, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K87, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7621
Res, Thick Film, 1K87, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7621
RES, THICK FILM, 1K87, 1%, 0.063W, 0402, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K87, 1%, 0.063W, 0402, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021K87FKTD 541-CRCW04021K87FKTDTR-ND 07J7621
Product Name CRCW04021K87FKTD Chip Resistor - Surface Mount Res, Thick Film, 1K87, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers