Vishay Precision Group Thick Film Resistors - SMD 1/16watt 1.87Kohms 1% CRCW04021K87FKED

Description
Thick Film Resistors - SMD 1/16watt 1.87Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 1.87Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 1.87Kohms 1% - CRCW04021K87FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.87Kohms 1%
CRCW04021K87FKED
Thick Film Resistors - SMD 1/16watt 1.87Kohms 1% CRCW04021K87FKED
Thick Film Resistors - SMD 1/16watt 1.87Kohms 1%

Thick Film Resistors - SMD 1/16watt 1.87Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.87KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.87KLTR-ND
Chip Resistor - Surface Mount 541-1.87KLTR-ND
1.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.87KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.87KLCT-ND
Chip Resistor - Surface Mount 541-1.87KLCT-ND
1.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.87KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.87KLDKR-ND
Chip Resistor - Surface Mount 541-1.87KLDKR-ND
1.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04021K87FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K87FKED
Chip Resistor - Surface Mount CRCW04021K87FKED
RES SMD 1.87K OHM 1% 1/16W 0402

RES SMD 1.87K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 1K87, 1%, 0.063W, 0402; Resistance Vishay - 52K6590 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K87, 1%, 0.063W, 0402; Resistance Vishay
52K6590
Res, Thick Film, 1K87, 1%, 0.063W, 0402; Resistance Vishay 52K6590
RES, THICK FILM, 1K87, 1%, 0.063W, 0402; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K87, 1%, 0.063W, 0402; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K87, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3379 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K87, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3379
Res, Thick Film, 1K87, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3379
RES, THICK FILM, 1K87, 1%, 0.063W, 0402, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K87, 1%, 0.063W, 0402, REEL; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04021K87FKED 541-1.87KLTR-ND CRCW04021K87FKED 52K6590
Product Name Thick Film Resistors - SMD 1/16watt 1.87Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1K87, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 1870 ohms 1870 ohms 1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details