Vishay Precision Group RES 1.82K OHM 1/16W 1% 0402 SMD CRCW04021K82FKED

Description
RES 1.82Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.82Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/16W 1% 0402 SMD - CRCW04021K82FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/16W 1% 0402 SMD
CRCW04021K82FKED
RES 1.82K OHM 1/16W 1% 0402 SMD CRCW04021K82FKED
RES 1.82Kohm 1/16W 1% 0402 SMD

RES 1.82Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.82KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82KLTR-ND
Chip Resistor - Surface Mount 541-1.82KLTR-ND
1.82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82KLCT-ND
Chip Resistor - Surface Mount 541-1.82KLCT-ND
1.82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82KLDKR-ND
Chip Resistor - Surface Mount 541-1.82KLDKR-ND
1.82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K82, 1%, 0.063W, 0402; Resistance Vishay - 52K6589 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K82, 1%, 0.063W, 0402; Resistance Vishay
52K6589
Res, Thick Film, 1K82, 1%, 0.063W, 0402; Resistance Vishay 52K6589
RES, THICK FILM, 1K82, 1%, 0.063W, 0402; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K82, 1%, 0.063W, 0402; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K82, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K82, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3378
Res, Thick Film, 1K82, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3378
RES, THICK FILM, 1K82, 1%, 0.063W, 0402, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K82, 1%, 0.063W, 0402, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021K82FKED 541-1.82KLTR-ND 52K6589
Product Name RES 1.82K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K82, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details