Vishay Precision Group SMD 50V 63mW Resistor CRCW04021K80FKED

Description
0402 Thick Film Resistor, 1.8kR, 1%, 50V, 63mW, SMD Product overview: CRCW04021K80FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K80FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 1.8kR, 1%, 50V, 63mW, SMD Product overview: CRCW04021K80FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K80FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 63mW Resistor - 52-CRCW04021K80FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW04021K80FKED
SMD 50V 63mW Resistor 52-CRCW04021K80FKED
0402 Thick Film Resistor, 1.8kR, 1%, 50V, 63mW, SMD Product overview: CRCW04021K80FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K80FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 1.8kR, 1%, 50V, 63mW, SMD Product overview: CRCW04021K80FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K80FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.80KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KLTR-ND
Chip Resistor - Surface Mount 541-1.80KLTR-ND
1.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KLCT-ND
Chip Resistor - Surface Mount 541-1.80KLCT-ND
1.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80KLDKR-ND
Chip Resistor - Surface Mount 541-1.80KLDKR-ND
1.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788911
Surface Mount Resistors 6788911
Vishay CRCW04021K80FKED

Vishay CRCW04021K80FKED

Supplier's Site
Surface Mount Resistors - 6788911P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788911P
Surface Mount Resistors 6788911P
Vishay CRCW04021K80FKED

Vishay CRCW04021K80FKED

Supplier's Site
Surface Mount Resistors - 1688332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688332
Surface Mount Resistors 1688332
Vishay CRCW04021K80FKED

Vishay CRCW04021K80FKED

Supplier's Site
Surface Mount Resistors - 1819099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819099
Surface Mount Resistors 1819099
Vishay CRCW04021K80FKED

Vishay CRCW04021K80FKED

Supplier's Site
CRCW04021K80FKED - CRCW04021K80FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K80FKED
CRCW04021K80FKED
CRCW04021K80FKED CRCW04021K80FKED
CRCW04021K80FKED

CRCW04021K80FKED

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1.8 kOhms Tolerance: ±1% Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1.8 kOhms
Tolerance: ±1%
Composition: Thick Film

Buy Now Datasheet
Res, Thick Film, 1K8, 1%, 0.063W, 0402; Resistance Vishay - 52K6588 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.063W, 0402; Resistance Vishay
52K6588
Res, Thick Film, 1K8, 1%, 0.063W, 0402; Resistance Vishay 52K6588
RES, THICK FILM, 1K8, 1%, 0.063W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.063W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3377 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K8, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3377
Res, Thick Film, 1K8, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3377
RES, THICK FILM, 1K8, 1%, 0.063W, 0402, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K8, 1%, 0.063W, 0402, REEL; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1877 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1877
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1877
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K80FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K80FKED
Chip Resistor - Surface Mount CRCW04021K80FKED
RES SMD 1.8K OHM 1% 1/16W 0402

RES SMD 1.8K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW04021K80FKED 541-1.80KLTR-ND 6788911 6788911P 1819099 CRCW04021K80FKED 52K6588 42K3377 24W1877 CRCW04021K80FKED
Product Name SMD 50V 63mW Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors CRCW04021K80FKED Resistors Chip Resistor - Surface Mount Res, Thick Film, 1K8, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 1K8, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1800 ohms 1800 ohms 1800 ohms 1800 ohms 1800 ohms 1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details