Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW04021K80FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8944 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8944
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8944
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W8944
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details