Vishay Precision Group Thick Film Resistors - SMD 1/16watt 1.78Kohms 1% CRCW04021K78FKED

Description
Thick Film Resistors - SMD 1/16watt 1.78Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 1.78Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 1.78Kohms 1% - CRCW04021K78FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.78Kohms 1%
CRCW04021K78FKED
Thick Film Resistors - SMD 1/16watt 1.78Kohms 1% CRCW04021K78FKED
Thick Film Resistors - SMD 1/16watt 1.78Kohms 1%

Thick Film Resistors - SMD 1/16watt 1.78Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.78KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78KLCT-ND
Chip Resistor - Surface Mount 541-1.78KLCT-ND
1.78 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78KLTR-ND
Chip Resistor - Surface Mount 541-1.78KLTR-ND
1.78 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78KLDKR-ND
Chip Resistor - Surface Mount 541-1.78KLDKR-ND
1.78 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.78 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788917
Surface Mount Resistors 6788917
Vishay CRCW04021K78FKED

Vishay CRCW04021K78FKED

Supplier's Site
Surface Mount Resistors - 1688334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688334
Surface Mount Resistors 1688334
Vishay CRCW04021K78FKED

Vishay CRCW04021K78FKED

Supplier's Site
Surface Mount Resistors - 1819135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819135
Surface Mount Resistors 1819135
Vishay CRCW04021K78FKED

Vishay CRCW04021K78FKED

Supplier's Site
Res, Thick Film, 1K78, 1%, 0.063W, 0402; Resistance Vishay - 52K6586 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.063W, 0402; Resistance Vishay
52K6586
Res, Thick Film, 1K78, 1%, 0.063W, 0402; Resistance Vishay 52K6586
RES, THICK FILM, 1K78, 1%, 0.063W, 0402; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K78, 1%, 0.063W, 0402; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K78, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6587 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K78, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6587
Res, Thick Film, 1K78, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6587
RES, THICK FILM, 1K78, 1%, 0.063W, 0402, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K78, 1%, 0.063W, 0402, REEL; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04021K78FKED 541-1.78KLCT-ND 6788917 1819135 52K6586
Product Name Thick Film Resistors - SMD 1/16watt 1.78Kohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 1K78, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric]
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details