Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K74FKTD

Description
RES SMD 1.74K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 1.74K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04021K74FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K74FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04021K74FKTDCT-ND
RES SMD 1.74K OHM 1% 1/16W 0402

RES SMD 1.74K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K74FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K74FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04021K74FKTDTR-ND
1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K74FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K74FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021K74FKTDDKR-ND
RES SMD 1.74K OHM 1% 1/16W 0402

RES SMD 1.74K OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW04021K74FKTD - CRCW04021K74FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K74FKTD
CRCW04021K74FKTD
CRCW04021K74FKTD CRCW04021K74FKTD
CRCW04021K74FKTD

CRCW04021K74FKTD

Supplier's Site
Res, Thick Film, 1K74, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7608
Res, Thick Film, 1K74, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7608
RES, THICK FILM, 1K74, 1%, 0.063W, 0402, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K74, 1%, 0.063W, 0402, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW04021K74FKTDCT-ND CRCW04021K74FKTD 07J7608
Product Name Chip Resistor - Surface Mount CRCW04021K74FKTD Res, Thick Film, 1K74, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details