Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K74FKED

Description
1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.74KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74KLDKR-ND
Chip Resistor - Surface Mount 541-1.74KLDKR-ND
1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74KLCT-ND
Chip Resistor - Surface Mount 541-1.74KLCT-ND
1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74KLTR-ND
Chip Resistor - Surface Mount 541-1.74KLTR-ND
1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.74 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.74K OHM 1/16W 1% 0402 SMD - CRCW04021K74FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/16W 1% 0402 SMD
CRCW04021K74FKED
RES 1.74K OHM 1/16W 1% 0402 SMD CRCW04021K74FKED
RES 1.74Kohm 1/16W 1% 0402 SMD

RES 1.74Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K74FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K74FKED
Chip Resistor - Surface Mount CRCW04021K74FKED
RES SMD 1.74K OHM 1% 1/16W 0402

RES SMD 1.74K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021K74FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K74FKED
Resistors - Chip Resistor - Surface Mount CRCW04021K74FKED
RES SMD 1.74K OHM 1% 1/16W 0402

RES SMD 1.74K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 1K74, 1%, 0.063W, 0402; Resistance Vishay - 52K6584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.063W, 0402; Resistance Vishay
52K6584
Res, Thick Film, 1K74, 1%, 0.063W, 0402; Resistance Vishay 52K6584
RES, THICK FILM, 1K74, 1%, 0.063W, 0402; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K74, 1%, 0.063W, 0402; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K74, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6585 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K74, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6585
Res, Thick Film, 1K74, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6585
RES, THICK FILM, 1K74, 1%, 0.063W, 0402, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K74, 1%, 0.063W, 0402, REEL; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3846 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3846
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3846
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.74 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.74 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-1.74KLDKR-ND CRCW04021K74FKED CRCW04021K74FKED CRCW04021K74FKED 52K6584 27W3846
Product Name Chip Resistor - Surface Mount RES 1.74K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K74, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.74 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data