Vishay Precision Group 50V 16W Resistor CRCW04021K69FKTD

Description
1.69kR 1% 0402 Thick Film Chip Resistor, 50V, 1/16W Product overview: CRCW04021K69FKTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K69FKTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.69kR 1% 0402 Thick Film Chip Resistor, 50V, 1/16W Product overview: CRCW04021K69FKTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K69FKTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 16W Resistor - 52-CRCW04021K69FKTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 16W Resistor
52-CRCW04021K69FKTD
50V 16W Resistor 52-CRCW04021K69FKTD
1.69kR 1% 0402 Thick Film Chip Resistor, 50V, 1/16W Product overview: CRCW04021K69FKTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K69FKTD can be used for catalog matching and distributor lookup.

1.69kR 1% 0402 Thick Film Chip Resistor, 50V, 1/16W Product overview: CRCW04021K69FKTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K69FKTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K69FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K69FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021K69FKTDDKR-ND
1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K69FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K69FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04021K69FKTDCT-ND
1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K69FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K69FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04021K69FKTDTR-ND
1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.69 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04021K69FKTD - CRCW04021K69FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K69FKTD
CRCW04021K69FKTD
CRCW04021K69FKTD CRCW04021K69FKTD
CRCW04021K69FKTD

CRCW04021K69FKTD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1168500-CRCW04021K69FKTD
Resistors - Chip Resistor - Surface Mount 1168500-CRCW04021K69FKTD
Win Source Part Number: 1168500-CRCW04021K69 FKTD Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.69 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW04021K69FKTD.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW04021K69FKTD-ND, CRCW0402 100 1K69 1% RT7,CRCW04021691FRT7 ,541-CRCW04021K69FKT DDKR,541-CRCW04021K6 9FKTDCT,541-CRCW0402 1K69FKTDTR Base Product Number: CRCW0402 RoHS Status: RoHS non-compliant

Win Source Part Number: 1168500-CRCW04021K69FKTD
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.69 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW04021K69FKTD.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW04021K69FKTD-ND,CRCW0402 100 1K69 1% RT7,CRCW04021691FRT7,541-CRCW04021K69FKTDDKR,541-CRCW04021K69FKTDCT,541-CRCW04021K69FKTDTR
Base Product Number: CRCW0402
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Res, Thick Film, 1K69, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K69, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7604
Res, Thick Film, 1K69, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7604
RES, THICK FILM, 1K69, 1%, 0.063W, 0402, REEL; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K69, 1%, 0.063W, 0402, REEL; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW04021K69FKTD 541-CRCW04021K69FKTDDKR-ND CRCW04021K69FKTD 1168500-CRCW04021K69FKTD 07J7604
Product Name 50V 16W Resistor Chip Resistor - Surface Mount CRCW04021K69FKTD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K69, 1%, 0.063W, 0402, Reel; Resistance Vishay
Resistance Range 1690 ohms 1690 ohms 1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers