RES, THICK FILM, 1K65, 1%, 0.063W, 0402, REEL; Resistance:1.65kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.65 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 27AC1978 | 26W8942 |
| Product Name | Res, Thick Film, 1K65, 1%, 0.063W, 0402, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.65 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |