Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K62FKTD

Description
RES SMD 1.62K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 1.62K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04021K62FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K62FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021K62FKTDDKR-ND
RES SMD 1.62K OHM 1% 1/16W 0402

RES SMD 1.62K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K62FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K62FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04021K62FKTDTR-ND
1.62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K62FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K62FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04021K62FKTDCT-ND
RES SMD 1.62K OHM 1% 1/16W 0402

RES SMD 1.62K OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW04021K62FKTD - CRCW04021K62FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K62FKTD
CRCW04021K62FKTD
CRCW04021K62FKTD CRCW04021K62FKTD
CRCW04021K62FKTD

CRCW04021K62FKTD

Supplier's Site
Res, Thick Film, 1K62, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K62, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7598
Res, Thick Film, 1K62, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7598
RES, THICK FILM, 1K62, 1%, 0.063W, 0402, REEL; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K62, 1%, 0.063W, 0402, REEL; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021K62FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K62FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021K62FKTD
RES SMD 1.62K OHM 1% 1/16W 0402

RES SMD 1.62K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW04021K62FKTDDKR-ND CRCW04021K62FKTD 07J7598 CRCW04021K62FKTD
Product Name Chip Resistor - Surface Mount CRCW04021K62FKTD Res, Thick Film, 1K62, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details