Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 1.6Kohms 5% CRCW04021K60JNTD

Description
Thick Film Resistors - SMD 1/16watt 1.6Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 1.6Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 1.6Kohms 5% - CRCW04021K60JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.6Kohms 5%
CRCW04021K60JNTD
Thick Film Resistors - SMD 1/16watt 1.6Kohms 5% CRCW04021K60JNTD
Thick Film Resistors - SMD 1/16watt 1.6Kohms 5%

Thick Film Resistors - SMD 1/16watt 1.6Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04021K60JNTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K60JNTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04021K60JNTDTR-ND
1.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K60JNTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K60JNTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04021K60JNTDCT-ND
RES SMD 1.6K OHM 5% 1/16W 0402

RES SMD 1.6K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K60JNTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K60JNTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021K60JNTDDKR-ND
RES SMD 1.6K OHM 5% 1/16W 0402

RES SMD 1.6K OHM 5% 1/16W 0402

Buy Now Datasheet
Crcw0402 1.6K 5% 200 Rt7 Rohs Compliant Vishay - 48P7418 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.6K 5% 200 Rt7 Rohs Compliant Vishay
48P7418
Crcw0402 1.6K 5% 200 Rt7 Rohs Compliant Vishay 48P7418
CRCW0402 1.6K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 1.6K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K60JNTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K60JNTD
Chip Resistor - Surface Mount CRCW04021K60JNTD
RES SMD 1.6K OHM 5% 1/16W 0402

RES SMD 1.6K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW04021K60JNTD 541-CRCW04021K60JNTDTR-ND 48P7418 CRCW04021K60JNTD
Product Name Thick Film Resistors - SMD 1/16watt 1.6Kohms 5% Chip Resistor - Surface Mount Crcw0402 1.6K 5% 200 Rt7 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 1600 ohms 1600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data