Vishay Intertechnology, Inc. RES 1.6K OHM .125W 5% 0402 SMD CRCW04021K60JNEDHP

Description
RES 1.6Kohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 1.6Kohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM .125W 5% 0402 SMD - CRCW04021K60JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM .125W 5% 0402 SMD
CRCW04021K60JNEDHP
RES 1.6K OHM .125W 5% 0402 SMD CRCW04021K60JNEDHP
RES 1.6Kohm .125W 5% 0402 SMD

RES 1.6Kohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K60JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K60JNEDHP-ND
Chip Resistor - Surface Mount CRCW04021K60JNEDHP-ND
1.6 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.6 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04021K60JNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K60JNEDHP
Chip Resistor - Surface Mount CRCW04021K60JNEDHP
RES SMD 1.6K OHM 5% 1/5W 0402

RES SMD 1.6K OHM 5% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021K60JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K60JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW04021K60JNEDHP
RES SMD 1.6K OHM 5% 1/5W 0402

RES SMD 1.6K OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04021K60JNEDHP CRCW04021K60JNEDHP-ND CRCW04021K60JNEDHP CRCW04021K60JNEDHP
Product Name RES 1.6K OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1600 ohms 1600 ohms 1600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details