Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 1.6Kohms 1% CRCW04021K60FKTD

Description
Thick Film Resistors - SMD 1/16watt 1.6Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 1.6Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 1.6Kohms 1% - CRCW04021K60FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.6Kohms 1%
CRCW04021K60FKTD
Thick Film Resistors - SMD 1/16watt 1.6Kohms 1% CRCW04021K60FKTD
Thick Film Resistors - SMD 1/16watt 1.6Kohms 1%

Thick Film Resistors - SMD 1/16watt 1.6Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K60FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K60FKTD-ND
Chip Resistor - Surface Mount CRCW04021K60FKTD-ND
1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021K60FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04021K60FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021K60FKTD
RES SMD 1.6K OHM 1% 1/16W 0402

RES SMD 1.6K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04021K60FKTD CRCW04021K60FKTD-ND CRCW04021K60FKTD
Product Name Thick Film Resistors - SMD 1/16watt 1.6Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1600 ohms 1600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers