Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021K54FKED

Description
1.54 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.54 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.54KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54KLCT-ND
Chip Resistor - Surface Mount 541-1.54KLCT-ND
1.54 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.54KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54KLDKR-ND
Chip Resistor - Surface Mount 541-1.54KLDKR-ND
1.54 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.54KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54KLTR-ND
Chip Resistor - Surface Mount 541-1.54KLTR-ND
1.54 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.54 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.54K OHM 1/16W 1% 0402 SMD - CRCW04021K54FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/16W 1% 0402 SMD
CRCW04021K54FKED
RES 1.54K OHM 1/16W 1% 0402 SMD CRCW04021K54FKED
RES 1.54Kohm 1/16W 1% 0402 SMD

RES 1.54Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 1K54, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6577 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K54, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6577
Res, Thick Film, 1K54, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6577
RES, THICK FILM, 1K54, 1%, 0.063W, 0402, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K54, 1%, 0.063W, 0402, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 1.54Kohm, 63Mw, 1%; Resistance Vishay - 52K6576 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.54Kohm, 63Mw, 1%; Resistance Vishay
52K6576
Thick Film Resistor, 1.54Kohm, 63Mw, 1%; Resistance Vishay 52K6576
THICK FILM RESISTOR, 1.54KOHM, 63mW, 1%; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.54KOHM, 63mW, 1%; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.54KLCT-ND CRCW04021K54FKED 52K6577
Product Name Chip Resistor - Surface Mount RES 1.54K OHM 1/16W 1% 0402 SMD Res, Thick Film, 1K54, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8660 ohms
View Details
4 suppliers