Vishay Intertechnology, Inc. RES 1.5K OHM 1/16W 5% 0402 SMD CRCW04021K50JNTD

Description
RES 1.5Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 1.5Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/16W 5% 0402 SMD - CRCW04021K50JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/16W 5% 0402 SMD
CRCW04021K50JNTD
RES 1.5K OHM 1/16W 5% 0402 SMD CRCW04021K50JNTD
RES 1.5Kohm 1/16W 5% 0402 SMD

RES 1.5Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04021K50JNTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K50JNTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04021K50JNTDTR-ND
1.5 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K50JNTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K50JNTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04021K50JNTDDKR-ND
RES SMD 1.5K OHM 5% 1/16W 0402

RES SMD 1.5K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04021K50JNTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04021K50JNTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04021K50JNTDCT-ND
RES SMD 1.5K OHM 5% 1/16W 0402

RES SMD 1.5K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04021K50JNTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K50JNTD
Chip Resistor - Surface Mount CRCW04021K50JNTD
RES SMD 1.5K OHM 5% 1/16W 0402

RES SMD 1.5K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW04021K50JNTD 541-CRCW04021K50JNTDTR-ND CRCW04021K50JNTD
Product Name RES 1.5K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details