Vishay Precision Group RES 1.5K OHM 1/16W 5% 0402 SMD CRCW04021K50JNED

Description
RES 1.5Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 1.5Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/16W 5% 0402 SMD - CRCW04021K50JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/16W 5% 0402 SMD
CRCW04021K50JNED
RES 1.5K OHM 1/16W 5% 0402 SMD CRCW04021K50JNED
RES 1.5Kohm 1/16W 5% 0402 SMD

RES 1.5Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.5KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5KJDKR-ND
Chip Resistor - Surface Mount 541-1.5KJDKR-ND
1.5 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.5KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5KJTR-ND
Chip Resistor - Surface Mount 541-1.5KJTR-ND
1.5 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.5KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5KJCT-ND
Chip Resistor - Surface Mount 541-1.5KJCT-ND
1.5 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K5, 5%, 0.063W, 0402, Reel; Resistance Vishay - 43C3460 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.063W, 0402, Reel; Resistance Vishay
43C3460
Res, Thick Film, 1K5, 5%, 0.063W, 0402, Reel; Resistance Vishay 43C3460
RES, THICK FILM, 1K5, 5%, 0.063W, 0402, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.063W, 0402, REEL; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K5, 5%, 0.063W, 0402; Resistance Vishay - 72M6746 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 5%, 0.063W, 0402; Resistance Vishay
72M6746
Res, Thick Film, 1K5, 5%, 0.063W, 0402; Resistance Vishay 72M6746
RES, THICK FILM, 1K5, 5%, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1K5, 5%, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 1K5, 5%, 0.063W, 0402 Rohs Compliant Vishay - 84AH5196 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K5, 5%, 0.063W, 0402 Rohs Compliant Vishay
84AH5196
Res, Aec-Q200, 1K5, 5%, 0.063W, 0402 Rohs Compliant Vishay 84AH5196
RES, AEC-Q200, 1K5, 5%, 0.063W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K5, 5%, 0.063W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04021K50JNED 541-1.5KJDKR-ND 43C3460 72M6746 84AH5196
Product Name RES 1.5K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K5, 5%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 1K5, 5%, 0.063W, 0402; Resistance Vishay Res, Aec-Q200, 1K5, 5%, 0.063W, 0402 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details