Vishay Precision Group Chip Resistor - Surface Mount CRCW04021K50FKTD

Description
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2958-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2958-2-ND
Chip Resistor - Surface Mount 541-2958-2-ND
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2958-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2958-1-ND
Chip Resistor - Surface Mount 541-2958-1-ND
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2958-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2958-6-ND
Chip Resistor - Surface Mount 541-2958-6-ND
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04021K50FKTD - CRCW04021K50FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04021K50FKTD
CRCW04021K50FKTD
CRCW04021K50FKTD CRCW04021K50FKTD
CRCW04021K50FKTD

CRCW04021K50FKTD

Supplier's Site
Res, Thick Film, 1K5, 1%, 0.063W, 0402; Resistance Vishay - 96C9593 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.063W, 0402; Resistance Vishay
96C9593
Res, Thick Film, 1K5, 1%, 0.063W, 0402; Resistance Vishay 96C9593
RES, THICK FILM, 1K5, 1%, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RES, THICK FILM, 1K5, 1%, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K50FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K50FKTD
Chip Resistor - Surface Mount CRCW04021K50FKTD
RES SMD 1.5K OHM 1% 1/16W 0402

RES SMD 1.5K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-2958-2-ND CRCW04021K50FKTD 96C9593 CRCW04021K50FKTD
Product Name Chip Resistor - Surface Mount CRCW04021K50FKTD Res, Thick Film, 1K5, 1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details