Vishay Precision Group Surface Mount Resistors CRCW04021K50FKED

Description
Vishay CRCW04021K50FKED
Request a Quote Datasheet
Description
Vishay CRCW04021K50FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6788901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788901
Surface Mount Resistors 6788901
Vishay CRCW04021K50FKED

Vishay CRCW04021K50FKED

Supplier's Site
Surface Mount Resistors - 6788901P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788901P
Surface Mount Resistors 6788901P
Vishay CRCW04021K50FKED

Vishay CRCW04021K50FKED

Supplier's Site
Surface Mount Resistors - 1819359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819359
Surface Mount Resistors 1819359
Vishay CRCW04021K50FKED

Vishay CRCW04021K50FKED

Supplier's Site
Surface Mount Resistors - 1688329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688329
Surface Mount Resistors 1688329
Vishay CRCW04021K50FKED

Vishay CRCW04021K50FKED

Supplier's Site
50V Resistor - 52-CRCW04021K50FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5kR 1% 50V 0402 Thick Film Chip Resistor Product overview: CRCW04021K50FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K50FKED can be used for catalog matching and distributor lookup.

1.5kR 1% 50V 0402 Thick Film Chip Resistor Product overview: CRCW04021K50FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021K50FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.50KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KLDKR-ND
Chip Resistor - Surface Mount 541-1.50KLDKR-ND
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KLCT-ND
Chip Resistor - Surface Mount 541-1.50KLCT-ND
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50KLTR-ND
Chip Resistor - Surface Mount 541-1.50KLTR-ND
1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW04021K50FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW04021K50FKED
Thick Film ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW04021K50FKED
Thick Film ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K50FKED - 852476-CRCW04021K50FKED - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04021K50FKED
852476-CRCW04021K50FKED
Chip Resistor - Surface Mount - CRCW04021K50FKED 852476-CRCW04021K50FKED
Manufacturer: Vishay Win Source Part Number: 852476-CRCW04021K50F KED Series: CRCW Features: 1.5 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0402 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.50KLTR, 541-1.50KLCT, 541-1.50KLDKR, Q6936817P, D10/CRCW0402 100 1K5 1% ET7 E3

Manufacturer: Vishay
Win Source Part Number: 852476-CRCW04021K50FKED
Series: CRCW
Features: 1.5 kOhms Chip Resistor
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.50KLTR, 541-1.50KLCT, 541-1.50KLDKR, Q6936817P, D10/CRCW0402 100 1K5 1% ET7 E3

Buy Now Datasheet
Res, Thick Film, 1K5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3374
Res, Thick Film, 1K5, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3374
RES, THICK FILM, 1K5, 1%, 0.063W, 0402, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.063W, 0402, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3845 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3845
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3845
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film Vishay - 85AJ1012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film Vishay
85AJ1012
Res, Thick Film Vishay 85AJ1012
RES, THICK FILM

RES, THICK FILM

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K50FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021K50FKED
Chip Resistor - Surface Mount CRCW04021K50FKED
RES SMD 1.5K OHM 1% 1/16W 0402

RES SMD 1.5K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6788901 6788901P 1819359 52-CRCW04021K50FKED 541-1.50KLDKR-ND CRCW04021K50FKED 852476-CRCW04021K50FKED 42K3374 27W3845 85AJ1012 CRCW04021K50FKED
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 50V Resistor Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:1.5kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Chip Resistor - Surface Mount - CRCW04021K50FKED Res, Thick Film, 1K5, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details