Vishay Precision Group RES 1.43K OHM 1/16W 1% 0402 SMD CRCW04021K43FKTD

Description
RES 1.43Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.43Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/16W 1% 0402 SMD - CRCW04021K43FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/16W 1% 0402 SMD
CRCW04021K43FKTD
RES 1.43K OHM 1/16W 1% 0402 SMD CRCW04021K43FKTD
RES 1.43Kohm 1/16W 1% 0402 SMD

RES 1.43Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021K43FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021K43FKTD-ND
Chip Resistor - Surface Mount CRCW04021K43FKTD-ND
1.43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K43, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K43, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7572
Res, Thick Film, 1K43, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7572
RES, THICK FILM, 1K43, 1%, 0.063W, 0402, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K43, 1%, 0.063W, 0402, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021K43FKTD CRCW04021K43FKTD-ND 07J7572
Product Name RES 1.43K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K43, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 1430 ohms 1430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details