Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW04021K43FKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW04021K43FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW04021K43FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW04021K43FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-1.43KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43KLDKR-ND
Chip Resistor - Surface Mount 541-1.43KLDKR-ND
1.43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.43KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43KLTR-ND
Chip Resistor - Surface Mount 541-1.43KLTR-ND
1.43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.43KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43KLCT-ND
Chip Resistor - Surface Mount 541-1.43KLCT-ND
1.43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K43, 1%, 0.063W, 0402; Resistance Vishay - 52K6571 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K43, 1%, 0.063W, 0402; Resistance Vishay
52K6571
Res, Thick Film, 1K43, 1%, 0.063W, 0402; Resistance Vishay 52K6571
RES, THICK FILM, 1K43, 1%, 0.063W, 0402; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K43, 1%, 0.063W, 0402; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K43, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K43, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6572
Res, Thick Film, 1K43, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6572
RES, THICK FILM, 1K43, 1%, 0.063W, 0402, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K43, 1%, 0.063W, 0402, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021K43FKED 541-1.43KLDKR-ND 52K6571
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:1.43kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 1K43, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers